Kyocera Corporation 0.056uF 50V DIP Capacitor MD015C563KAB

Description
Cap Ceramic 0.056uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C563KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C563KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.056uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C563KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C563KAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.056uF 50V DIP Capacitor
60-MD015C563KAB
0.056uF 50V DIP Capacitor 60-MD015C563KAB
Cap Ceramic 0.056uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C563KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C563KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.056uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C563KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C563KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-MD015C563KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD015C563KAB-ND
Ceramic Capacitors 478-MD015C563KAB-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.056µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.056Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3260
Capacitor Ceramic 0.056Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3260
CAPACITOR CERAMIC 0.056UF, 50V, X7R, 10%, DIP; Capacitance:56000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.056UF, 50V, X7R, 10%, DIP; Capacitance:56000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015C563KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C563KAB
Ceramic Capacitors MD015C563KAB
CAP CER 0.056UF 50V X7R 2-DIP

CAP CER 0.056UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-MD015C563KAB 478-MD015C563KAB-ND 53J3260 MD015C563KAB
Product Name 0.056uF 50V DIP Capacitor Ceramic Capacitors Capacitor Ceramic 0.056Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Slide Tube
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details