Cap Ceramic 0.047uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C473KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C473KAB can be used for catalog matching and distributor lookup.
0.047µF ±10% 50V Ceramic Capacitor X7R 2-DIP
CAP CER 0.047UF 50V X7R 2-DIP
CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, DIP; Capacitance:47000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-MD015C473KAB | 478-12578-ND | MD015C473KAB | 79C4374 |
| Product Name | 0.047uF 50V DIP Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |
| Packing Method | Slide | Tube | Tube; Tube |