Kyocera Corporation Ceramic Capacitors MD015C472KAB

Description
4700pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MD015C472KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD015C472KAB-ND
Ceramic Capacitors 478-MD015C472KAB-ND
4700pF ±10% 50V Ceramic Capacitor X7R 2-DIP

4700pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.0047uF 50V DIP Capacitor
60-MD015C472KAB
0.0047uF 50V DIP Capacitor 60-MD015C472KAB
Cap Ceramic 0.0047uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C472KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C472KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 50V X7R 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015C472KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015C472KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3254
Ceramic Capacitor, 4700Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3254
CERAMIC CAPACITOR, 4700PF, 50V, X7R, 10%, DIP; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 4700PF, 50V, X7R, 10%, DIP; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-MD015C472KAB-ND 60-MD015C472KAB 53J3254
Product Name Ceramic Capacitors 0.0047uF 50V DIP Capacitor Ceramic Capacitor, 4700Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details