Kyocera Corporation Ceramic Capacitors MD015C471MAB

Description
470pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
470pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C471MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C471MAB-ND
Ceramic Capacitors MD015C471MAB-ND
470pF ±20% 50V Ceramic Capacitor X7R 2-DIP

470pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3252
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3252
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, DIP; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, DIP; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C471MAB-ND 53J3252
Product Name Ceramic Capacitors Capacitor Ceramic, 470Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details