0.039µF ±10% 50V Ceramic Capacitor X7R 2-DIP
CAPACITOR CERAMIC 0.039UF, 50V, X7R, 10%, DIP; Capacitance:39000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MD015C393KAB-ND | 53J3249 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.039Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0390 microF | 0.0390 microF |