Kyocera Corporation Ceramic Capacitors MD015C392KAB

Description
3900pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C392KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C392KAB-ND
Ceramic Capacitors MD015C392KAB-ND
3900pF ±10% 50V Ceramic Capacitor X7R 2-DIP

3900pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MD015C392KAB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details