Kyocera Corporation Ceramic Capacitors MD015C391MAB

Description
390pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C391MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C391MAB-ND
Ceramic Capacitors MD015C391MAB-ND
390pF ±20% 50V Ceramic Capacitor X7R 2-DIP

390pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C391MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C391MAB
Ceramic Capacitors MD015C391MAB
CAP CER 390PF 50V X7R 2-DIP

CAP CER 390PF 50V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3247 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3247
Capacitor Ceramic, 390Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3247
CAPACITOR CERAMIC, 390PF, 50V, X7R, 20%, DIP; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 390PF, 50V, X7R, 20%, DIP; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015C391MAB-ND MD015C391MAB 53J3247
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 390Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details