Kyocera Corporation Ceramic Capacitors MD015C333KAB

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C333KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C333KAB-ND
Ceramic Capacitors MD015C333KAB-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.033µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C333KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C333KAB
Ceramic Capacitors MD015C333KAB
CAP CER 0.033UF 50V X7R 2-DIP

CAP CER 0.033UF 50V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 30H5332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
30H5332
Capacitor Ceramic 0.033Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 30H5332
CAPACITOR CERAMIC 0.033UF, 50V, X7R, 10%, DIP; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.033UF, 50V, X7R, 10%, DIP; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015C333KAB-ND MD015C333KAB 30H5332
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.033Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details