Kyocera Corporation Ceramic Capacitors MD015C333JAB

Description
0.033µF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.033µF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C333JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C333JAB-ND
Ceramic Capacitors MD015C333JAB-ND
0.033µF ±5% 50V Ceramic Capacitor X7R 2-DIP

0.033µF ±5% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.033Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx - 53J3245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
53J3245
Capacitor Ceramic 0.033Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx 53J3245
CAPACITOR CERAMIC 0.033UF, 50V, X7R, 5%, DIP; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.033UF, 50V, X7R, 5%, DIP; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015C333JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C333JAB
Ceramic Capacitors MD015C333JAB
CAP CER 0.033UF 50V X7R 2-DIP

CAP CER 0.033UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015C333JAB-ND 53J3245 MD015C333JAB
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details