Kyocera Corporation Ceramic Capacitors MD015C332MAB

Description
3300pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C332MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C332MAB-ND
Ceramic Capacitors MD015C332MAB-ND
3300pF ±20% 50V Ceramic Capacitor X7R 2-DIP

3300pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 3300Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3300Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3244
Capacitor Ceramic, 3300Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3244
CAPACITOR CERAMIC, 3300PF, 50V, X7R, 20%, DIP; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 3300PF, 50V, X7R, 20%, DIP; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C332MAB-ND 53J3244
Product Name Ceramic Capacitors Capacitor Ceramic, 3300Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details