Kyocera Corporation Ceramic Capacitors MD015C224KAB

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C224KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C224KAB-ND
Ceramic Capacitors MD015C224KAB-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 26H1969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
26H1969
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 26H1969
CAPACITOR CERAMIC, 0.22UF, 50V, X7R, 10%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 0.22UF, 50V, X7R, 10%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015C224KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C224KAB
Ceramic Capacitors MD015C224KAB
CAP CER 0.22UF 50V X7R 2-DIP

CAP CER 0.22UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015C224KAB-ND 26H1969 MD015C224KAB
Product Name Ceramic Capacitors Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers