Kyocera Corporation Ceramic Capacitors MD015C222MAB

Description
2200pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
2200pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C222MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C222MAB-ND
Ceramic Capacitors MD015C222MAB-ND
2200pF ±20% 50V Ceramic Capacitor X7R 2-DIP

2200pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 2200Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2200Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3233
Capacitor Ceramic, 2200Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3233
CAPACITOR CERAMIC, 2200PF, 50V, X7R, 20%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 2200PF, 50V, X7R, 20%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C222MAB-ND 53J3233
Product Name Ceramic Capacitors Capacitor Ceramic, 2200Pf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details