Kyocera Corporation Ceramic Capacitors MD015C222KAB

Description
2200pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C222KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C222KAB-ND
Ceramic Capacitors MD015C222KAB-ND
2200pF ±10% 50V Ceramic Capacitor X7R 2-DIP

2200pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C222KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C222KAB
Ceramic Capacitors MD015C222KAB
CAP CER 2200PF 50V X7R 2-DIP

CAP CER 2200PF 50V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic, 2200Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 57H7305 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2200Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
57H7305
Capacitor Ceramic, 2200Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 57H7305
CAPACITOR CERAMIC, 2200PF, 50V, X7R, 10%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 2200PF, 50V, X7R, 10%, DIP; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015C222KAB-ND MD015C222KAB 57H7305
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2200Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers