Kyocera Corporation Ceramic Capacitors MD015C221KAB

Description
220pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C221KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C221KAB-ND
Ceramic Capacitors MD015C221KAB-ND
220pF ±10% 50V Ceramic Capacitor X7R 2-DIP

220pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3232
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3232
CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, DIP; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, DIP; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C221KAB-ND 53J3232
Product Name Ceramic Capacitors Capacitor Ceramic, 220Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details