Kyocera Corporation Ceramic Capacitors MD015C181KAB

Description
180pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C181KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C181KAB-ND
Ceramic Capacitors MD015C181KAB-ND
180pF ±10% 50V Ceramic Capacitor X7R 2-DIP

180pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 180Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3231 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3231
Capacitor Ceramic, 180Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3231
CAPACITOR CERAMIC, 180PF, 50V, X7R, 10%, DIP; Capacitance:180pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 180PF, 50V, X7R, 10%, DIP; Capacitance:180pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C181KAB-ND 53J3231
Product Name Ceramic Capacitors Capacitor Ceramic, 180Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details