AVX Corporation Capacitance Kyocera Avx MD015C104MAB.

Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Product Range:DIPGuard MD Series; Product Diameter:- RoHS Compliant: No
Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Product Range:DIPGuard MD Series; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 15AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
15AC3544
Capacitance Kyocera Avx 15AC3544
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Product Range:DIPGuard MD Series; Product Diameter:- RoHS Compliant: No

Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Product Range:DIPGuard MD Series; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3544
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details