Kyocera Corporation Crystals, Oscillators, Resonators - Oscillators MC2520Z33.3333C19XSH

Description
Win Source Part Number: 988746-MC2520Z33.333 3C19XSH Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MC2520Z Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±30ppm Current - Supply (Max): 8mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 1253-MC2520Z33.3333C 19XSHTR-ND,478-MC252 0Z33.3333C19XSHTR,47 8-MC2520Z33.3333C19X SHDKR,1253-MC2520Z33 .3333C19XSHDKR,478-M C2520Z33.3333C19XSHC T,1253-MC2520Z33.333 3C19XSHTR,1253-MC252 0Z33.3333C19XSHCT,12 53-MC2520Z33.3333C19 XSHDKR-ND,478-MC2520 Z33.3333C19XSH-ND,12 53-MC2520Z33.3333C19 XSHCT-ND,478-MC2520Z 33.3333C19XSH
Request a Quote Datasheet
Description
Win Source Part Number: 988746-MC2520Z33.333 3C19XSH Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MC2520Z Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±30ppm Current - Supply (Max): 8mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 1253-MC2520Z33.3333C 19XSHTR-ND,478-MC252 0Z33.3333C19XSHTR,47 8-MC2520Z33.3333C19X SHDKR,1253-MC2520Z33 .3333C19XSHDKR,478-M C2520Z33.3333C19XSHC T,1253-MC2520Z33.333 3C19XSHTR,1253-MC252 0Z33.3333C19XSHCT,12 53-MC2520Z33.3333C19 XSHDKR-ND,478-MC2520 Z33.3333C19XSH-ND,12 53-MC2520Z33.3333C19 XSHCT-ND,478-MC2520Z 33.3333C19XSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 988746-MC2520Z33.3333C19XSH - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
988746-MC2520Z33.3333C19XSH
Crystals, Oscillators, Resonators - Oscillators 988746-MC2520Z33.3333C19XSH
Win Source Part Number: 988746-MC2520Z33.333 3C19XSH Category: Crystals, Oscillators, Resonators>Oscillato rs Series: MC2520Z Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±30ppm Current - Supply (Max): 8mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 1253-MC2520Z33.3333C 19XSHTR-ND,478-MC252 0Z33.3333C19XSHTR,47 8-MC2520Z33.3333C19X SHDKR,1253-MC2520Z33 .3333C19XSHDKR,478-M C2520Z33.3333C19XSHC T,1253-MC2520Z33.333 3C19XSHTR,1253-MC252 0Z33.3333C19XSHCT,12 53-MC2520Z33.3333C19 XSHDKR-ND,478-MC2520 Z33.3333C19XSH-ND,12 53-MC2520Z33.3333C19 XSHCT-ND,478-MC2520Z 33.3333C19XSH

Win Source Part Number: 988746-MC2520Z33.3333C19XSH
Category: Crystals, Oscillators, Resonators>Oscillators
Series: MC2520Z
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 33.3333 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±30ppm
Current - Supply (Max): 8mA
Current - Supply (Disable) (Max): 5µA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 1253-MC2520Z33.3333C19XSHTR-ND,478-MC2520Z33.3333C19XSHTR,478-MC2520Z33.3333C19XSHDKR,1253-MC2520Z33.3333C19XSHDKR,478-MC2520Z33.3333C19XSHCT,1253-MC2520Z33.3333C19XSHTR,1253-MC2520Z33.3333C19XSHCT,1253-MC2520Z33.3333C19XSHDKR-ND,478-MC2520Z33.3333C19XSH-ND,1253-MC2520Z33.3333C19XSHCT-ND,478-MC2520Z33.3333C19XSH

Buy Now Datasheet
Oscillators - 478-MC2520Z33.3333C19XSHCT-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-MC2520Z33.3333C19XSHTR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-MC2520Z33.3333C19XSHDKR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

33.3333MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 988746-MC2520Z33.3333C19XSH 478-MC2520Z33.3333C19XSHCT-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602AI-22-33E-7.372800-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details