Win Source Part Number: 1360924-MAV0010DP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 22 pF @ 1 MHz
Number of Circuits: 2
Maximum AC Volts: 52 V
Maximum DC Volts: 70 V
Varistor Voltage (Min): 102 V
Varistor Voltage (Typ): 120 V
Varistor Voltage (Max): 138 V
Current - Surge: 2 A
Energy: 0.015J
VARISTOR 120V 2A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360924-MAV0010DP | MAV0010DP | MAV0010DP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |