KYOCERA AVX Components Corporation Ceramic Capacitors MA505A563JAA

Description
CAP CER 0.056UF 50V C0G/NP0 AXL
Datasheet
Description
CAP CER 0.056UF 50V C0G/NP0 AXL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA505A563JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MA505A563JAA
Ceramic Capacitors MA505A563JAA
CAP CER 0.056UF 50V C0G/NP0 AXL

CAP CER 0.056UF 50V C0G/NP0 AXL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number MA505A563JAA
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers