2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 1.1dBi, 3.2dBi Solder Surface Mount
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 1.1dBi, 3.2dBi Solder Surface Mount
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 1.1dBi, 3.2dBi Solder Surface Mount
Antenna Ceramic 2.6dBi Gain 2485MHz/5825MHz 6-Pin CSMD T/R Product overview: M830520 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2485MHz, 5825MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2485MHz, 5825MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830520 can be used for catalog matching and distributor lookup.
Ceramic Chip ANTENNA, WLAN, Freq: 2390
Ceramic Chip ANTENNA, WLAN, Freq: 2390
EMBEDDED CERAMIC ANTENNA, 2.442/5.487GHZ; Antenna Case Size:8mm x 3mm x 1.3mm; Centre Frequency 1:2.4425GHz; Centre Frequency 2:5.4875GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
WLAN/BT/ZIGBEE EMBEDDED CERAMIC ANTENNA; Antenna Case Size:8mm x 3mm x 1.3mm; Center Frequency 1:2.4425GHz; Center Frequency 2:5.4875GHz; Product Range:- RoHS Compliant: Yes
WLAN/BT/ZIGBEE EMBEDDED CERAMIC ANTENNA; Antenna Case Size:8mm x 3mm x 1.3mm; Center Frequency 1:2.4425GHz; Center Frequency 2:5.4875GHz; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 478-M830520CT-ND | 875-M830520 | 2024202 | 64AC0039 |
| Product Name | RF Antennas | 2485MHz 5825MHz Rf Antenna | SMT Antennas | Embedded Ceramic Antenna, 2.442/5.487Ghz; Antenna Case Size Kyocera Avx |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | RF Testing | ||
| Primary Frequency Range | 2400.0 to 5000.0 MHz | 2400.0 to 5000.0 MHz | ||
| Gain | 1.1 to 3.2 dB | 2.6 dB |