Kyocera Corporation RF Antennas M830520-01

Description
2.4GHz, 5.35GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 3.2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.35GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 3.2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-M830520-01-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.35GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 3.2dBi Solder Surface Mount

2.4GHz, 5.35GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 3.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-M830520-01-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5350.0 MHz
Gain 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-915-CPA - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Directional
Polarization Right Hand Circular
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers