The Ceramic Antenna, part number M830320, operates within the frequency range of 2.4 to 2.485 GHz, making it suitable for various applications including Wi-Fi, Bluetooth, Zigbee, and other wireless communication technologies. It features a peak gain of 1.39 dBi and an average efficiency of 78%, with a maximum Voltage Standing Wave Ratio (VSWR) of 2.0:1. The antenna is designed for surface mounting and has dimensions of 8.0 mm x 3.0 mm x 1.3 mm, weighing 0.2 grams. It is compliant with RoHS standards and is packaged in tape and reel format, with 1,000 pieces per reel. The antenna utilizes patented IMD technology, which enhances performance by minimizing interaction with surrounding components, making it ideal for compact device designs.
Antenna Ceramic 1.8dBi Gain 2485MHz 6-Pin T/R Product overview: M830320 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2485MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2485MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830320 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount
CERAMIC ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz;
CERAMIC ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz;
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-M830320 | 478-M830320TR-ND | M830320 | 38AJ1472 |
| Product Name | 2485MHz Rf Antenna | RF Antennas | Antennas | Ceramic Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | ||
| Primary Frequency Range | 2400.0 MHz | |||
| Gain | 1.39 dB |