2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.39dBi Solder Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | M830320-4.5K-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 MHz |
| Gain | 1.39 dB |
Vertical