AVX Corporation 1591MHz 1610MHz Rf Antenna M830120

Description
Antenna Ceramic 1.92dBi Gain 1591MHz/1610MHz 6-Pin CSMD T/R Product overview: M830120 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1591MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Ceramic 1.92dBi Gain 1591MHz/1610MHz 6-Pin CSMD T/R Product overview: M830120 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1591MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1591MHz 1610MHz Rf Antenna - 875-M830120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1591MHz 1610MHz Rf Antenna
875-M830120
1591MHz 1610MHz Rf Antenna 875-M830120
Antenna Ceramic 1.92dBi Gain 1591MHz/1610MHz 6-Pin CSMD T/R Product overview: M830120 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1591MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830120 can be used for catalog matching and distributor lookup.

Antenna Ceramic 1.92dBi Gain 1591MHz/1610MHz 6-Pin CSMD T/R Product overview: M830120 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591MHz, 1610MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1591MHz, 1610MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Antenna, Gps, 1.575Ghz; Center Frequency Kyocera Avx - 22AJ1956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, Gps, 1.575Ghz; Center Frequency Kyocera Avx
22AJ1956
Ceramic Antenna, Gps, 1.575Ghz; Center Frequency Kyocera Avx 22AJ1956
CERAMIC ANTENNA, GPS, 1.575GHZ; Center Frequency:1.575GHz; Antenna Case Size:8mm x 3mm x 1.3mm; Product Range:Savvi Series RoHS Compliant: Yes

CERAMIC ANTENNA, GPS, 1.575GHZ; Center Frequency:1.575GHz; Antenna Case Size:8mm x 3mm x 1.3mm; Product Range:Savvi Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 875-M830120 22AJ1956
Product Name 1591MHz 1610MHz Rf Antenna Ceramic Antenna, Gps, 1.575Ghz; Center Frequency Kyocera Avx
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details