Kyocera Corporation RF Antennas M830110-10K

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-M830110-10KTR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-M830110-10KTR-ND
Product Name RF Antennas
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.78 dB
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details