Kyocera Corporation RF Antennas M620710

Description
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz 2.56dB Solder Surface Mount
Request a Quote Datasheet
Description
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz 2.56dB Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-M620710TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-M620710TR-ND
RF Antennas 478-M620710TR-ND
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz 2.56dB Solder Surface Mount

915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-M620710TR-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN, Sigfox
Primary Frequency Range 915.0 MHz
Gain 2.56 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details