AVX Corporation Cap, Mlcc, X7R, 47Uf, 50V, Smd; Capacitance Kyocera Avx M49470X01476KAJ

Description
CAP, MLCC, X7R, 47UF, 50V, SMD; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No
Description
CAP, MLCC, X7R, 47UF, 50V, SMD; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 47Uf, 50V, Smd; Capacitance Kyocera Avx - 51R0142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 47Uf, 50V, Smd; Capacitance Kyocera Avx
51R0142
Cap, Mlcc, X7R, 47Uf, 50V, Smd; Capacitance Kyocera Avx 51R0142
CAP, MLCC, X7R, 47UF, 50V, SMD; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

CAP, MLCC, X7R, 47UF, 50V, SMD; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0142
Product Name Cap, Mlcc, X7R, 47Uf, 50V, Smd; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details