CAP, MLCC, X7R, 180UF, 100V, SMD; Capacitance:180µF; Voltage(DC):100V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51R0127 |
| Product Name | Cap, Mlcc, X7R, 180Uf, 100V, Smd; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |