CAP, MLCC, X7R, 4.7UF, 500V, SMD; Capacitance:4.7µF; Voltage(DC):500V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:12.2mm; Product Range:SMPS Series; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 16M1985 |
| Product Name | Cap, Mlcc, X7R, 4.7Uf, 500V, Smd; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |