Kyocera Corporation Ceramic Capacitors M39014/22-0814

Description
10000pF ±10% 200V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/22-0814-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/22-0814-ND
Ceramic Capacitors 478-M39014/22-0814-ND
10000pF ±10% 200V Ceramic Capacitor X7R 2-DIP

10000pF ±10% 200V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 66H6748 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
66H6748
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 66H6748
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - M39014/22-0814 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
M39014/22-0814
Capacitors - Ceramic Capacitors M39014/22-0814
CAP CER 10000PF 200V X7R 2-DIP

CAP CER 10000PF 200V X7R 2-DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/22-0814-ND 66H6748 M39014/22-0814
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details