Kyocera Corporation Ceramic Capacitors M39014/22-0776

Description
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1240-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1240-ND
Ceramic Capacitors 1010-1240-ND
10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

10000pF ±10% 100V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitors - Ceramic Capacitors - M39014/22-0776 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
M39014/22-0776
Capacitors - Ceramic Capacitors M39014/22-0776
CAP CER 10000PF 100V X7R 2-DIP

CAP CER 10000PF 100V X7R 2-DIP

Supplier's Site
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 49H4766 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
49H4766
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 49H4766
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1240-ND M39014/22-0776 49H4766
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details