KYOCERA AVX Components Corporation Ceramic Capacitors M39014/22-0164

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/22-0164-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/22-0164-ND
Ceramic Capacitors 478-M39014/22-0164-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0022Uf, Through Hole Mount, 2609 Rohs Compliant Kyocera Avx - 96AJ2300 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0022Uf, Through Hole Mount, 2609 Rohs Compliant Kyocera Avx
96AJ2300
Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0022Uf, Through Hole Mount, 2609 Rohs Compliant Kyocera Avx 96AJ2300
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 100V, 10% +TOL, 10% -TOL, BX, 15% TC, 0.0022UF, THROUGH HOLE MOUNT, 2609 ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 100V, 10% +TOL, 10% -TOL, BX, 15% TC, 0.0022UF, THROUGH HOLE MOUNT, 2609 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - M39014/22-0164 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/22-0164
Ceramic Capacitors M39014/22-0164
CAP CER 2DIP

CAP CER 2DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/22-0164-ND 96AJ2300 M39014/22-0164
Product Name Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 100V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.0022Uf, Through Hole Mount, 2609 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details