Kyocera Corporation Ceramic Capacitors M39014/20-0106

Description
2µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
2µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/20-0106-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/20-0106-ND
Ceramic Capacitors M39014/20-0106-ND
2µF ±10% 50V Ceramic Capacitor BX Radial

2µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/20-0106 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/20-0106
Ceramic Capacitors M39014/20-0106
CAP CER 2UF 50V BX RADIAL

CAP CER 2UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - M39014/20-0106 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
M39014/20-0106
Capacitors - Ceramic Capacitors M39014/20-0106
CAP CER 2UF 50V BX RADIAL

CAP CER 2UF 50V BX RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number M39014/20-0106-ND M39014/20-0106 M39014/20-0106
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2 microF 2 microF 2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details