KYOCERA AVX Components Corporation Ceramic Capacitors M39014/05-2131

Description
1µF ±10% 100V Ceramic Capacitor BR Axial
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor BR Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/05-2131-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/05-2131-ND
Ceramic Capacitors 478-M39014/05-2131-ND
1µF ±10% 100V Ceramic Capacitor BR Axial

1µF ±10% 100V Ceramic Capacitor BR Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - M39014/05-2131 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
M39014/05-2131
Capacitors - Ceramic Capacitors M39014/05-2131
CAP CER 1UF 100V BR AXIAL

CAP CER 1UF 100V BR AXIAL

Supplier's Site
Ceramic Capacitors - M39014/05-2131 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/05-2131
Ceramic Capacitors M39014/05-2131
CAP CER 1UF 100V BR AXIAL

CAP CER 1UF 100V BR AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/05-2131-ND M39014/05-2131 M39014/05-2131
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details