Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-M39014/02-1305TR1-ND | 53J5207 | M39014/02-1305TR1 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,47000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 100 volts |