AVX Corporation Capacitance Kyocera Avx M39014/01-1563V.

Description
Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet
Description
Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC7481
Capacitance Kyocera Avx 23AC7481
Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7481
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers