AVX Corporation Capacitance Kyocera Avx M39014/01-1554V.

Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Description
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 27AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
27AC9679
Capacitance Kyocera Avx 27AC9679
Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC9679
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers