AVX Corporation Capacitance Kyocera Avx M39014/01-1299V.

Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No
Datasheet
Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 27AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
27AC9662
Capacitance Kyocera Avx 27AC9662
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No

Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CKR05 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC9662
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details