Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CKR05 Series; Product Diameter:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC7422 |
| Product Name | Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |