AVX Corporation Capacitors - Tantalum Capacitors M39006/33-0049

Description
WET TANT CAP
Datasheet
Description
WET TANT CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - M39006/33-0049 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/33-0049
Capacitors - Tantalum Capacitors M39006/33-0049
WET TANT CAP

WET TANT CAP

Supplier's Site
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx - 73AC8420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx
73AC8420
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx 73AC8420
CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number M39006/33-0049 73AC8420
Product Name Capacitors - Tantalum Capacitors Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx
Technology Single-Layer
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details