KYOCERA AVX Components Corporation Tantalum Capacitors M39006/31-0069

Description
180µF Hermetically Sealed Tantalum Capacitors 75V Axial 900mOhm @ 120Hz
Request a Quote Datasheet
Description
180µF Hermetically Sealed Tantalum Capacitors 75V Axial 900mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/31-0069-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/31-0069-ND
Tantalum Capacitors 478-M39006/31-0069-ND
180µF Hermetically Sealed Tantalum Capacitors 75V Axial 900mOhm @ 120Hz

180µF Hermetically Sealed Tantalum Capacitors 75V Axial 900mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/31-0069 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/31-0069
Capacitors - Tantalum Capacitors M39006/31-0069
WET TANT CAP

WET TANT CAP

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X8013 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X8013
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X8013
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/31-0069-ND M39006/31-0069 43X8013
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details