KYOCERA AVX Components Corporation Tantalum Capacitors M39006/30-0616

Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.31Ohm @ 120Hz
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.31Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/30-0616-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/30-0616-ND
Tantalum Capacitors 478-M39006/30-0616-ND
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.31Ohm @ 120Hz

56µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.31Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/30-0616 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/30-0616
Capacitors - Tantalum Capacitors M39006/30-0616
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/30-0616-ND M39006/30-0616
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814580 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details