KYOCERA AVX Components Corporation Tantalum Capacitors M39006/30-0139

Description
160µF Hermetically Sealed Tantalum Capacitors 50V Axial 710mOhm @ 120Hz
Request a Quote Datasheet
Description
160µF Hermetically Sealed Tantalum Capacitors 50V Axial 710mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/30-0139-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/30-0139-ND
Tantalum Capacitors 478-M39006/30-0139-ND
160µF Hermetically Sealed Tantalum Capacitors 50V Axial 710mOhm @ 120Hz

160µF Hermetically Sealed Tantalum Capacitors 50V Axial 710mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/30-0139 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/30-0139
Capacitors - Tantalum Capacitors M39006/30-0139
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/30-0139-ND M39006/30-0139
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers