Kyocera Corporation Tantalum Capacitors M39006/25-0043

Description
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.53Ohm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.53Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1352-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1352-ND
Tantalum Capacitors 1010-1352-ND
220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.53Ohm

220µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.53Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0043 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0043
Capacitors - Tantalum Capacitors M39006/25-0043
CAP TANT 220UF 20% 30V AXIAL

CAP TANT 220UF 20% 30V AXIAL

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7867 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7867
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7867
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1352-ND M39006/25-0043 43X7867
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers