Kyocera Corporation Tantalum Capacitors M39006/22-0593

Description
50µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.65Ohm @ 120Hz
Request a Quote Datasheet
Description
50µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.65Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/22-0593-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/22-0593-ND
Tantalum Capacitors 478-M39006/22-0593-ND
50µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.65Ohm @ 120Hz

50µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.65Ohm @ 120Hz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-M39006/22-0593-ND
Product Name Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers