KYOCERA AVX Components Corporation Tantalum Capacitors M39006/22-0408

Description
11µF Hermetically Sealed Tantalum Capacitors 100V Axial 6.03Ohm @ 120Hz
Request a Quote Datasheet
Description
11µF Hermetically Sealed Tantalum Capacitors 100V Axial 6.03Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/22-0408-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/22-0408-ND
Tantalum Capacitors 478-M39006/22-0408-ND
11µF Hermetically Sealed Tantalum Capacitors 100V Axial 6.03Ohm @ 120Hz

11µF Hermetically Sealed Tantalum Capacitors 100V Axial 6.03Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0408 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0408
Capacitors - Tantalum Capacitors M39006/22-0408
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/22-0408-ND M39006/22-0408
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814666 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details