86µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.54Ohm
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
CAP TANT 86UF 10% 100V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1010-1358-ND | 43X7783 | M39006/22-0200 |
| Product Name | Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 86 microF | 86 microF | |
| Capacitance Tolerance | 10 (+/- %) |