Kyocera Corporation Tantalum Capacitors M39006/22-0197

Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.62Ohm
Request a Quote Datasheet
Description
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.62Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1341-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1341-ND
Tantalum Capacitors 1010-1341-ND
43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.62Ohm

43µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.62Ohm

Buy Now Datasheet
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7781 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7781
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7781
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/22-0197 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0197
Capacitors - Tantalum Capacitors M39006/22-0197
CAP TANT 43UF 10% 100V AXIAL

CAP TANT 43UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1341-ND 43X7781 M39006/22-0197
Product Name Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 43 microF 43 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details