Kyocera Corporation Tantalum Capacitors M39006/22-0192

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1345-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1345-ND
Tantalum Capacitors 1010-1345-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm

22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0192 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0192
Capacitors - Tantalum Capacitors M39006/22-0192
CAP TANT 22UF 5% 100V AXIAL

CAP TANT 22UF 5% 100V AXIAL

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7778 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7778
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7778
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1345-ND M39006/22-0192 43X7778
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details