Kyocera Corporation Tantalum Capacitors M39006/22-0190

Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1340-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1340-ND
Tantalum Capacitors 1010-1340-ND
22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm

22µF Hermetically Sealed Tantalum Capacitors 100V Axial 4.52Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0190 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0190
Capacitors - Tantalum Capacitors M39006/22-0190
CAP TANT 22UF 20% 100V AXIAL

CAP TANT 22UF 20% 100V AXIAL

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7776 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7776
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7776
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1340-ND M39006/22-0190 43X7776
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details